Status: | Unknown |
---|---|
Series: | 6120 Series |
RoHS: | Unknown |
Prices starting from US$5.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.05
|
No stock
|
Buy Now |
Tape Type | - |
---|---|
Tape Backing Material | - |
Tape Width - Metric | 50mm |
Tape Width - Imperial | 1.97" |
Tape Length - Metric | 660mm |
Tape Length - Imperial | 25.98ft |
Tape Colour | Red White |
Product Range | 6120 Series |
SVHC | No SVHC (12-Jan-2017) |
TAPE, PVC, FRAGILE, 6120, 66MX 50MM | Farnell |
Where can I find additional details, specifications and documents for a 06120-00104-01?
Additional datasheets, footprints and schematics for 06120-00104-01 are listed on our Part Details page. You can also find images and similar parts to 06120-00104-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06120-00104-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06120-00104-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06120-00104-01 fall under?
The 06120-00104-01 is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Tape.
Can I view similar or alternative parts?
You can view similar parts to 06120-00104-01 when available in the Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06120-00104-01 you can contact the distributor directly for product support, shipping queries etc.
Is the 06120-00104-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 06120-00104-01 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 06120-00104-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06120-00104-01 often in real-time on the comparison pages.
What if I can't find stock of 06120-00104-01?
You can fill out our help required form which you can use to request a quote for 06120-00104-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.