Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Aluminium |
Knob / Dial Style | Round with Top Indicator Line |
Knob Diameter | 19mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Colour | Natural |
External Depth | 15.5mm |
External Length / Height | 15.5mm |
Knob / Dial - Diameter Metric | 19mm |
Knob / Dial Height - Metric | 15.5mm |
Material | Aluminium |
Shaft Diameter - Metric | 6.35mm |
Shaft Diameter- Imp | 0.25" |
Knob, Aluminium, Natural, 19Mm Shaft Rohs Compliant: Yes |Multicomp 061-6005 | Newark Electronics |
KNOB, ALUMINIUM, NATURAL, 19MM | element14 |
Where can I find additional details, specifications and documents for a 061-6005?
Additional datasheets, footprints and schematics for 061-6005 are listed on our Part Details page. You can also find images and similar parts to 061-6005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 061-6005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 061-6005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 061-6005 fall under?
The 061-6005 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 061-6005 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 061-6005 you can contact the distributor directly for product support, shipping queries etc.
Is the 061-6005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 061-6005 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 061-6005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 061-6005 often in real-time on the comparison pages.
What if I can't find stock of 061-6005?
You can fill out our help required form which you can use to request a quote for 061-6005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.