Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Torque Range N-m | 0.1N-m to 0.7N-m |
---|---|
Torque Range ft-lb | 0.078ft-lb to 0.52lft-lb |
Accuracy % | 2% |
Accuracy | +/-2% |
Torque Max | 100in-oz |
Torque Min | 15in-oz |
Gauge Torque Watch 0.1N-Mm To 0.7N-Mm 2% | Newark Electronics |
Where can I find additional details, specifications and documents for a 060-SQF41224-01?
Additional datasheets, footprints and schematics for 060-SQF41224-01 are listed on our Part Details page. You can also find images and similar parts to 060-SQF41224-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 060-SQF41224-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 060-SQF41224-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 060-SQF41224-01 fall under?
The 060-SQF41224-01 is listed under Test & Measurement > Environmental & Mechanical Test > Torque & Turbidity.
Can I view similar or alternative parts?
You can view similar parts to 060-SQF41224-01 when available in the Torque & Turbidity range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 060-SQF41224-01 you can contact the distributor directly for product support, shipping queries etc.
Is the 060-SQF41224-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 060-SQF41224-01 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 060-SQF41224-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 060-SQF41224-01 often in real-time on the comparison pages.
What if I can't find stock of 060-SQF41224-01?
You can fill out our help required form which you can use to request a quote for 060-SQF41224-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.