Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Torque Range N-m | 10N-mm to 140N-mm |
---|---|
Torque Range ft-lb | 0.005ft-lb to 0.104ft-lb |
Accuracy % | 2% |
Accuracy | +/-2% |
Torque Max | 20in-oz |
Torque Min | 1in-oz |
Sensor Torque Watch Gauge Mid Range Twg 1 To 20 Oz Model 651C-2, 366 Series | Honeywell 060-SQF41209-01 | RS Americas |
Gauge, Torque Watch 10N-Mm To 140N-Mm 2% | Newark Electronics |
Where can I find additional details, specifications and documents for a 060-SQF41209-01?
Additional datasheets, footprints and schematics for 060-SQF41209-01 are listed on our Part Details page. You can also find images and similar parts to 060-SQF41209-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 060-SQF41209-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 060-SQF41209-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 060-SQF41209-01 fall under?
The 060-SQF41209-01 is listed under Test & Measurement > Environmental & Mechanical Test > Torque & Turbidity.
Can I view similar or alternative parts?
You can view similar parts to 060-SQF41209-01 when available in the Torque & Turbidity range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 060-SQF41209-01 you can contact the distributor directly for product support, shipping queries etc.
Is the 060-SQF41209-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 060-SQF41209-01 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 060-SQF41209-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 060-SQF41209-01 often in real-time on the comparison pages.
What if I can't find stock of 060-SQF41209-01?
You can fill out our help required form which you can use to request a quote for 060-SQF41209-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.