Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Probe Functions | Temperature |
---|---|
For Use With | Testo 735 Multi Channel Temperature Measuring Instruments |
Product Range | - |
Accessory Type | Probe |
Accuracy | Class A |
Rise Time | 12s |
Temperature Max | 400°C |
Temperature Min | -50°C |
ROBUST WATERPROOF IMMERSION PROBE PT100 | RS |
Testo Temperature Probe, Waterproof, Penetration / Immersion, Pt100, -50 ... 400°C | Distrelec |
Waterproof Pt100 Immersion/Penetration Probe | Testo 0609 1273 | RS Americas |
PROBE, IMMERSION, PT100 | Farnell |
Where can I find additional details, specifications and documents for a 0609 1273?
Additional datasheets, footprints and schematics for 0609 1273 are listed on our Part Details page. You can also find images and similar parts to 0609 1273 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0609 1273 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0609 1273 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0609 1273 fall under?
The 0609 1273 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 0609 1273 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0609 1273 you can contact the distributor directly for product support, shipping queries etc.
Is the 0609 1273 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0609 1273 have stock available?
Authorised distributors including RS, Distrelec, RS Americas and Farnell have stock available or on a lead time for 0609 1273.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0609 1273 often in real-time on the comparison pages.
What if I can't find stock of 0609 1273?
You can fill out our help required form which you can use to request a quote for 0609 1273 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.