060826 SAK35N/35 Industrial Automation & Control Gear by Weidmuller

TERMINAL BLOCK DIN RAIL 2POS 2AWG

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.02

Distributor Stock
Logo for Farnell
Farnell
from US$13.51
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.02
1
in stock
Buy Now
Logo for element14
element14
from US$13.94
1
in stock
Buy Now

Specifications

No. of Positions 2Ways
Wire Size AWG Min 12AWG
Wire Size AWG Max 2AWG
Conductor Area CSA 16mm²
Wire Connection Method Screw
Rated Current 105A
Rated Voltage 600V
No. of Levels 1
Product Range -
SVHC No SVHC (15-Jan-2018)
Approval Bodies BASEEFA CEGB CSA DEMKO LLOYDS NEMKO SEV UL
Colour Buff
Connector Mounting DIN Rail Mount
Connector Type Terminal Block DIN Rail
Contact Material Steel
Contact Plating Zinc Plated Contacts
External Length / Height 60mm
External Width 58mm
Height 60mm
Material Polyamide
Pitch Spacing 16mm
Voltage Rating VAC 750V
Wire Area Size Max 33.62mm²
Wire Area Size Min 3.31mm²

Alternative Descriptions

Terminal Block, Din Rail, 2 Position, 12-2Awg | Newark Electronics
TERMINAL BLOCK, DIN RAIL, 2POS, 2AWG | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 060826 SAK35N/35?

Additional datasheets, footprints and schematics for 060826 SAK35N/35 are listed on our Part Details page. You can also find images and similar parts to 060826 SAK35N/35 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 060826 SAK35N/35 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 060826 SAK35N/35 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 060826 SAK35N/35 fall under?

The 060826 SAK35N/35 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.

Can I view similar or alternative parts?

You can view similar parts to 060826 SAK35N/35 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 060826 SAK35N/35 you can contact the distributor directly for product support, shipping queries etc.

Is the 060826 SAK35N/35 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 060826 SAK35N/35 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 060826 SAK35N/35.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 060826 SAK35N/35 often in real-time on the comparison pages.

What if I can't find stock of 060826 SAK35N/35?

You can fill out our help required form which you can use to request a quote for 060826 SAK35N/35 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay