Status: | Unknown |
---|---|
Series: | 606 Series |
RoHS: | Unknown |
Blow Characteristic | - |
---|---|
Fuse Current | 63A |
Voltage Rating VAC | 500V |
Fuse Size Metric | 10mm x 32mm |
Fuse Size Imperial | 0.39" x 1.25" |
Product Range | 606 Series |
Breaking Capacity Current AC | 2kA |
Cartridge Fuses 63A 500V | Rutronik |
Cartridge Fuse, High Current, 63A, 500V | Newark Electronics |
606 Series 500 V 63 A ╪12.25mm x 33.40mm Through Hole High-Current Fuse | Future Electronics |
52AC8020 | element14 |
CARTRIDGE FUSE, HIGH CURRENT, 63A, 500V | Farnell |
Where can I find additional details, specifications and documents for a 0606063.UXTHP?
Additional datasheets, footprints and schematics for 0606063.UXTHP are listed on our Part Details page. You can also find images and similar parts to 0606063.UXTHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0606063.UXTHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0606063.UXTHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0606063.UXTHP fall under?
The 0606063.UXTHP is listed under Littelfuse Parts.
Can I view similar or alternative parts?
You can view similar parts to 0606063.UXTHP when available in the Littelfuse Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0606063.UXTHP you can contact the distributor directly for product support, shipping queries etc.
Is the 0606063.UXTHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0606063.UXTHP have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for 0606063.UXTHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0606063.UXTHP often in real-time on the comparison pages.
What if I can't find stock of 0606063.UXTHP?
You can fill out our help required form which you can use to request a quote for 0606063.UXTHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.