0606050.UXTHP Littelfuse Parts by Littelfuse

CARTRIDGE FUSE HIGH CURRENT 50A 500V

Status: Unknown
Series: 606 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.84

Distributor Stock
Logo for Newark
Newark
from US$5.61
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$3.84
2
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$5.15
-
Buy Now

Specifications

Blow Characteristic -
Fuse Current 50A
Voltage Rating VAC 500V
Fuse Size Metric 10mm x 32mm
Fuse Size Imperial 0.39" x 1.25"
Product Range 606 Series
Breaking Capacity Current AC 2kA

Alternative Descriptions

Cartridge Fuses 50A 500V | Rutronik
Cartridge Fuse, High Current, 50A, 500V | Newark Electronics
606 Series 500 V 50 A ╪12.25mm x 33.40mm Through Hole High-Current Fuse | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0606050.UXTHP?

Additional datasheets, footprints and schematics for 0606050.UXTHP are listed on our Part Details page. You can also find images and similar parts to 0606050.UXTHP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0606050.UXTHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0606050.UXTHP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0606050.UXTHP fall under?

The 0606050.UXTHP is listed under Littelfuse Parts.

Can I view similar or alternative parts?

You can view similar parts to 0606050.UXTHP when available in the Littelfuse Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0606050.UXTHP you can contact the distributor directly for product support, shipping queries etc.

Is the 0606050.UXTHP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0606050.UXTHP have stock available?

Authorised distributors including Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for 0606050.UXTHP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0606050.UXTHP often in real-time on the comparison pages.

What if I can't find stock of 0606050.UXTHP?

You can fill out our help required form which you can use to request a quote for 0606050.UXTHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay