Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
060429-000,
1-1190458-6 |
Prices starting from US$47.20
Adhesive Pre-Coat | Yes |
---|---|
Material | Modified Fluoro-Elastomer |
Material Code | 51 |
材質システム コード | 20 |
Number of Branches/Legs | 4 |
Inside Diameter Range (Body) | 6.6 – 19.8mm, .26 – .78in |
Inside Diameter Range (Leg 2) | 6.6 – 13.2mm, .26 – .52in |
Inside Diameter Range (Leg 1) | .26 – .52in, 6.6 – 13.2mm |
Inside Diameter Range (Leg 3) | 6.6 – 13.2mm, .26 – .52in |
Government Qualified | No |
Power Cable Accessory | No |
Molded Part Shape Code | 462A |
Fluid/Chemical Resistance | Suitable for long term fluid immersion & elevated temperatures including fuel |
接着剤のタイプ | High Performance Pre-Coat Adhesive |
Adhesive Options | /164 Precoat |
Adhesive Code | 164 |
Comment | Use only with -51 molded parts and NT-FR tubing. |
Size Code | 421 |
Molded Part Shape | Y Shape |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Resistant To | Fluids |
| Heilind Electronics |
Heat Shrink Cable Boots&end Caps Hs-Transition |Raychem Te Connectivity 060429-000 | Newark Electronics |
Cable Accessories Transition Flexible Elastomeric Polymer Blend | Avnet America |
Heat Shrink Cable Boots & End Caps HS-TRANSITION | Sager |
Where can I find additional details, specifications and documents for a 060429-000?
Additional datasheets, footprints and schematics for 060429-000 are listed on our Part Details page. You can also find images and similar parts to 060429-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 060429-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 060429-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 060429-000 fall under?
The 060429-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to 060429-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 060429-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 060429-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 060429-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 060429-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 060429-000 often in real-time on the comparison pages.
What if I can't find stock of 060429-000?
You can fill out our help required form which you can use to request a quote for 060429-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.