0603ZC154MAT4A Capacitors by KYOCERA AVX

CAPACITOR CERAMIC 0.15UF, 10V, X7R, 20%, 0603

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.08


Distributor Starting From Stock
View Full Pricing & Stock Comparison

Specifications

Capacitance 0.15µF
Capacitance Tolerance ± 20%
Capacitor Case Style 0603 [1608 Metric]
Capacitor Dielectric Type Ceramic
Capacitor Mounting SMD
Capacitor Terminals SMD
RoHS Compliant Yes

Alternative Descriptions

Capacitor Ceramic 0.15Uf, 10V, X7R, 20%, 0603 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0603ZC154MAT4A?

Additional datasheets, footprints and schematics for 0603ZC154MAT4A are listed on our Part Details page. You can also find images and similar parts to 0603ZC154MAT4A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0603ZC154MAT4A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0603ZC154MAT4A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0603ZC154MAT4A fall under?

The 0603ZC154MAT4A is listed under Passive Components > Capacitors > Ceramic Capacitors > Miscellaneous Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 0603ZC154MAT4A when available in the Miscellaneous Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0603ZC154MAT4A you can contact the distributor directly for product support, shipping queries etc.

Is the 0603ZC154MAT4A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 0603ZC154MAT4A have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 0603ZC154MAT4A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0603ZC154MAT4A often in real-time on the comparison pages.

What if I can't find stock of 0603ZC154MAT4A?

You can fill out our help required form which you can use to request a quote for 0603ZC154MAT4A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay