Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 0.15µF |
---|---|
Capacitance Tolerance | ± 10% |
Capacitor Case Style | 0603 [1608 Metric] |
Capacitor Dielectric Type | Ceramic |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
RoHS Compliant | Yes |
Capacitor Ceramic 0.15Uf, 10V, X7R, 10%, 0603 | Newark Electronics |
Cap Ceramic 0.15uF 10V X7R 10% SMD 0603 125°C Paper T/R | Avnet America |
Where can I find additional details, specifications and documents for a 0603ZC154KAT4A?
Additional datasheets, footprints and schematics for 0603ZC154KAT4A are listed on our Part Details page. You can also find images and similar parts to 0603ZC154KAT4A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0603ZC154KAT4A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0603ZC154KAT4A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0603ZC154KAT4A fall under?
The 0603ZC154KAT4A is listed under Passive Components > Capacitors > Ceramic Capacitors > Miscellaneous Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 0603ZC154KAT4A when available in the Miscellaneous Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0603ZC154KAT4A you can contact the distributor directly for product support, shipping queries etc.
Is the 0603ZC154KAT4A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0603ZC154KAT4A have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 0603ZC154KAT4A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0603ZC154KAT4A often in real-time on the comparison pages.
What if I can't find stock of 0603ZC154KAT4A?
You can fill out our help required form which you can use to request a quote for 0603ZC154KAT4A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.