Status: | Unknown |
---|---|
Series: | AVX 0603 MLCC |
RoHS: | Unknown |
Prices starting from US$0.0129
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0149
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.0137
|
84,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0210
|
8,932
in stock
|
Buy Now | |
Future Electronics
from US$0.0329
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
108
in stock
|
Buy Now | |
element14
from US$0.08
|
108
in stock
|
Buy Now | |
Farnell
from US$0.05
|
108
in stock
|
Buy Now | |
Rutronik
from US$0.0144
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.0129
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X5R |
Product Range | AVX 0603 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -55°C to +85°C |
Multilayer Ceramic Capacitor, 0.22 uF, 16 V, ± 10%, X5R, 0603 [1608 Metric] | Avnet America |
Capacitor: ceramic | Transfer Multisort Elektronik |
SMD MLCC 0603 X5R 16V 0.22uF 10% | RS |
0603 220 nF 16 V ▒10 % Tolerance X5R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Smd Multilayer Ceramic Capacitor, 0.22 F, 10%, X5R, 16 V, 0603 [1608 Metric] Rohs Compliant: Yes |Kyocera Avx 0603YD224KAT2A | Newark Electronics |
CAP, 0.22µF, 16V, 10%, X5R, 0603 | element14 |
KC 220nF 0603 10% 16V X5R | Rutronik |
Capacitor | RS Americas |
.22UF 16V 10% 0603 | TTI Europe |
Cap Ceramic 0.22uF 16V X5R 10% SMD 0603 85?C Paper T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a 0603YD224KAT2A?
Additional datasheets, footprints and schematics for 0603YD224KAT2A are listed on our Part Details page. You can also find images and similar parts to 0603YD224KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0603YD224KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0603YD224KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0603YD224KAT2A fall under?
The 0603YD224KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 0603YD224KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0603YD224KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 0603YD224KAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0603YD224KAT2A have stock available?
Authorised distributors including Avnet America, Transfer Multisort Elektronik, RS, Future Electronics and Newark Electronics have stock available or on a lead time for 0603YD224KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0603YD224KAT2A often in real-time on the comparison pages.
What if I can't find stock of 0603YD224KAT2A?
You can fill out our help required form which you can use to request a quote for 0603YD224KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.