0603YC822KAT2A Passive Components by KYOCERA AVX

CAPACITOR CERAMIC 8200PF, 16V, X7R, 10%, 0603

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0229


Distributor Starting From Stock
Logo for Avnet America Avnet America US$0.0296
-
Buy Now
Logo for TTI Europe TTI Europe US$0.0229
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 8200pF
Capacitance Tolerance ± 10%
Capacitor Case Style 0603 [1608 Metric]
Capacitor Dielectric Type Ceramic
Capacitor Mounting SMD
Capacitor Terminals SMD
RoHS Compliant Yes

Alternative Descriptions

Capacitor Ceramic 8200Pf, 16V, X7R, 10%, 0603 | Newark Electronics
Cap Ceramic 0.0082uF 16V X7R 10% SMD 0603 125°C Paper T/R | Avnet America
8200PF 16V 10% 0603 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0603YC822KAT2A?

Additional datasheets, footprints and schematics for 0603YC822KAT2A are listed on our Part Details page. You can also find images and similar parts to 0603YC822KAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0603YC822KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0603YC822KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0603YC822KAT2A fall under?

The 0603YC822KAT2A is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to 0603YC822KAT2A when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0603YC822KAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 0603YC822KAT2A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 0603YC822KAT2A have stock available?

Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for 0603YC822KAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0603YC822KAT2A often in real-time on the comparison pages.

What if I can't find stock of 0603YC822KAT2A?

You can fill out our help required form which you can use to request a quote for 0603YC822KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay