Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0124
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0208
|
3,500
in stock
|
Buy Now | |
Future Electronics
from US$0.0137
|
44,000
in stock
|
Buy Now | |
Avnet America
from US$0.0124
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0140
|
12,000
in stock
|
Buy Now | |
element14
from US$0.0220
|
3,500
in stock
|
Buy Now | |
TTI Europe
from US$0.0136
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
CERAMIC, MULTILAYER, 16V, X7R, 0.33uF, SURFACE MOUNT, 0603 | Future Electronics |
Multilayer Ceramic Capacitor, 0.33 uF, 16 V, ± 10%, X7R, 0603 [1608 Metric] | Avnet America |
Cap, 0.33Uf, 16V, Mlcc, 0603 | Newark Electronics |
.33UF 16V 10% 0603 | TTI Europe |
Where can I find additional details, specifications and documents for a 0603YC334KAT2A?
Additional datasheets, footprints and schematics for 0603YC334KAT2A are listed on our Part Details page. You can also find images and similar parts to 0603YC334KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0603YC334KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0603YC334KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0603YC334KAT2A fall under?
The 0603YC334KAT2A is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 0603YC334KAT2A when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0603YC334KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 0603YC334KAT2A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0603YC334KAT2A have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0603YC334KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0603YC334KAT2A often in real-time on the comparison pages.
What if I can't find stock of 0603YC334KAT2A?
You can fill out our help required form which you can use to request a quote for 0603YC334KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.