Status: | Unknown |
---|---|
Series: | AVX 0603 MLCC |
RoHS: | Unknown |
Prices starting from US$0.0098
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0162
|
75
in stock
|
Buy Now | |
Avnet America
from US$0.0098
|
16,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0120
|
4,000
in stock
|
Buy Now | |
element14
from US$0.0176
|
235
in stock
|
Buy Now | |
Newark Electronics
from US$0.0400
|
75
in stock
|
Buy Now | |
TTI Europe
from US$0.0131
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | X7R |
Product Range | AVX 0603 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 5% |
Multilayer Ceramic Capacitor, 0.01 uF, 16 V, ± 5%, X7R, 0603 [1608 Metric] | Avnet America |
0603 10 nF 16 V ▒5 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
CAP, 0.01µF, 16V, 5%, X7R, 0603 | element14 |
Smd Multilayer Ceramic Capacitor, 0.01 F, 5%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant: Yes |Kyocera Avx 0603YC103JAT2A | Newark Electronics |
.01UF 16V 5% 0603 | TTI Europe |
Where can I find additional details, specifications and documents for a 0603YC103JAT2A?
Additional datasheets, footprints and schematics for 0603YC103JAT2A are listed on our Part Details page. You can also find images and similar parts to 0603YC103JAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0603YC103JAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0603YC103JAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0603YC103JAT2A fall under?
The 0603YC103JAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 0603YC103JAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0603YC103JAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 0603YC103JAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0603YC103JAT2A have stock available?
Authorised distributors including Avnet America, Future Electronics, element14, Newark Electronics and Farnell have stock available or on a lead time for 0603YC103JAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0603YC103JAT2A often in real-time on the comparison pages.
What if I can't find stock of 0603YC103JAT2A?
You can fill out our help required form which you can use to request a quote for 0603YC103JAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.