0603YA820KAT2A Capacitors by KYOCERA AVX

CAPACITOR CERAMIC 82PF 16V, C0G, 10%, 0603

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0276


Distributor Starting From Stock
Logo for Future Electronics Future Electronics US$0.0276
-
Buy Now
Logo for Avnet America Avnet America US$0.0281
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 82pF
Voltage Rating 16V
Ceramic Capacitor Case 0603 [1608 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic C0G / NP0
MSL MSL 1 - Unlimited
RoHS Compliant Yes

Alternative Descriptions

Capacitor Ceramic 82Pf 16V, C0G, 10%, 0603 | Newark Electronics
0603 82 pF 16 V ▒10 % Tolerance C0G/NP0 SMT Multilayer Ceramic Capacitor | Future Electronics
Cap Ceramic 82pF 16V C0G 10% SMD 0603 125°C Paper T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0603YA820KAT2A?

Additional datasheets, footprints and schematics for 0603YA820KAT2A are listed on our Part Details page. You can also find images and similar parts to 0603YA820KAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0603YA820KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0603YA820KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0603YA820KAT2A fall under?

The 0603YA820KAT2A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 0603YA820KAT2A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0603YA820KAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 0603YA820KAT2A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 0603YA820KAT2A have stock available?

Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 0603YA820KAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0603YA820KAT2A often in real-time on the comparison pages.

What if I can't find stock of 0603YA820KAT2A?

You can fill out our help required form which you can use to request a quote for 0603YA820KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay