0603USB-222MLB Filters by Coilcraft

FILTER COMMON MODE 150NH 0.5A

Status: Unknown
Series: 0603USB Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.39

Distributor Stock
Logo for Farnell
Farnell
from US$0.39
1,563
in stock
Buy Now
Logo for element14
element14
from US$0.42
1,563
in stock
Buy Now

Specifications

Rated Current 500mA
Inductance 150nH
Product Range 0603USB Series
Impedance 225ohm
Common Mode Filter Case 1.52mm x 0.76mm x 1.07mm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

FILTER, COMMON MODE, 150NH, 0.5A | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0603USB-222MLB?

Additional datasheets, footprints and schematics for 0603USB-222MLB are listed on our Part Details page. You can also find images and similar parts to 0603USB-222MLB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0603USB-222MLB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0603USB-222MLB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0603USB-222MLB fall under?

The 0603USB-222MLB is listed under Passive Components > Filters > Common Mode Chokes / Filters.

Can I view similar or alternative parts?

You can view similar parts to 0603USB-222MLB when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0603USB-222MLB you can contact the distributor directly for product support, shipping queries etc.

Is the 0603USB-222MLB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0603USB-222MLB have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for 0603USB-222MLB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0603USB-222MLB often in real-time on the comparison pages.

What if I can't find stock of 0603USB-222MLB?

You can fill out our help required form which you can use to request a quote for 0603USB-222MLB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay