Status: | Unknown |
---|---|
Series: | POLYFUSE LoRho Series |
RoHS: | Compliant |
PPTC Case Style | 0603 (1608 Metric) |
---|---|
Product Range | POLYFUSE LoRho Series |
Voltage Rating | 6VDC |
Holding Current | 1.75A |
Tripping Current | 3.5A |
Time to Trip | 0.6s |
Current Rating Max | 50A |
RoHS Compliant | Yes |
Fuse, Resettable Ptc, 6Vdc, 1.75A, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a 0603L175SLYR?
Additional datasheets, footprints and schematics for 0603L175SLYR are listed on our Part Details page. You can also find images and similar parts to 0603L175SLYR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0603L175SLYR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0603L175SLYR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0603L175SLYR fall under?
The 0603L175SLYR is listed under Circuit Protection > Thermistors > Resettable Fuses > Miscellaneous PPTC Resettable Fuses.
Can I view similar or alternative parts?
You can view similar parts to 0603L175SLYR when available in the Miscellaneous PPTC Resettable Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0603L175SLYR you can contact the distributor directly for product support, shipping queries etc.
Is the 0603L175SLYR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0603L175SLYR have stock available?
Authorised distributors including Newark Electronics and Future Electronics have stock available or on a lead time for 0603L175SLYR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0603L175SLYR often in real-time on the comparison pages.
What if I can't find stock of 0603L175SLYR?
You can fill out our help required form which you can use to request a quote for 0603L175SLYR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.