Status: | Unknown |
---|---|
Series: | POLYFUSE LoRho Series |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.80
|
451
in stock
|
Buy Now | |
element14
from US$0.90
|
3,926
in stock
|
Buy Now | |
Farnell
from US$0.87
|
3,926
in stock
|
Buy Now | |
Chip One Stop
from US$0.66
|
3,498
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
3,057
in stock
|
Buy Now | |
Rutronik
from US$0.96
|
-
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
RS Americas
from US$1.85
|
-
|
Buy Now |
Thermistor Mounting | SMD |
---|---|
Product Range | POLYFUSE LoRho Series |
Holding Current | 1A |
Tripping Current | 1.8A |
Voltage Rating | 6VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
PTC RESETTABLE FUSE, 6VDC, 0603 | element14 |
Ptc Resettable Fuse, 6Vdc, 0603 | Newark Electronics |
Resettable Fuse 1A 6VDC SMD | Rutronik |
0603L Series 0603 6 V 1 A Surface Mount PolyFuse Resettable PTC | Future Electronics |
Fuse, Resettable, 603L Series, Polymeric, Surface Mount, 6V, 1A | Littelfuse 0603L100SLYR | RS Americas |
Where can I find additional details, specifications and documents for a 0603L100SLYR?
Additional datasheets, footprints and schematics for 0603L100SLYR are listed on our Part Details page. You can also find images and similar parts to 0603L100SLYR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0603L100SLYR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0603L100SLYR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0603L100SLYR fall under?
The 0603L100SLYR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0603L100SLYR when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0603L100SLYR you can contact the distributor directly for product support, shipping queries etc.
Is the 0603L100SLYR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0603L100SLYR have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Newark Electronics and RS have stock available or on a lead time for 0603L100SLYR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0603L100SLYR often in real-time on the comparison pages.
What if I can't find stock of 0603L100SLYR?
You can fill out our help required form which you can use to request a quote for 0603L100SLYR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.