Status: | Unknown |
---|---|
Series: | POLYFUSE 0603L Series |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.88
|
2,708
in stock
|
Buy Now | |
Future Electronics
from US$0.77
|
8,000
in stock
|
Buy Now | |
CoreStaff
from US$0.84
|
3,884
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
3,556
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
2,708
in stock
|
Buy Now | |
element14
from US$0.79
|
2,708
in stock
|
Buy Now | |
Rutronik
from US$0.97
|
-
|
Buy Now | |
RS Americas
from US$1.40
|
-
|
Buy Now | |
TTI Europe
from US$0.78
|
-
|
Buy Now |
Thermistor Mounting | SMD |
---|---|
Product Range | POLYFUSE 0603L Series |
Holding Current | 500mA |
Tripping Current | 1A |
Voltage Rating | 6VDC |
Operating Temperature Min | -40°C |
0603L Series 0603 6 V 0.5 A Surface Mount POLYFUSE Resettable PTC | Future Electronics |
Fuse, Resettable Ptc, 0603, 6Vdc, 500Ma | Newark Electronics |
FUSE, RESETTABLE PTC, 0603, 6VDC, 500mA | element14 |
Resettable 0.5A 9VDC SMT | Rutronik |
Fuse, Resettable, PTC 0603L Series, Polymeric, 6V, 500mA | Littelfuse 0603L050YR | RS Americas |
6VDC 0.5A-HD 40A MAX | TTI Europe |
Where can I find additional details, specifications and documents for a 0603L050YR?
Additional datasheets, footprints and schematics for 0603L050YR are listed on our Part Details page. You can also find images and similar parts to 0603L050YR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0603L050YR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0603L050YR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0603L050YR fall under?
The 0603L050YR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0603L050YR when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0603L050YR you can contact the distributor directly for product support, shipping queries etc.
Is the 0603L050YR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0603L050YR have stock available?
Authorised distributors including Future Electronics, CoreStaff, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 0603L050YR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0603L050YR often in real-time on the comparison pages.
What if I can't find stock of 0603L050YR?
You can fill out our help required form which you can use to request a quote for 0603L050YR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.