0603L035YR Fuses & Circuit Protection by Littelfuse

RESETTABLE FUSE PTC 40A 6V 0605

Status: Unknown
Series: POLYFUSE 0603L Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

 he 0603L Series PTC provides surface mount T overcurrent protection for applications where space is at a premium and resettable protection is desired.

Where to Buy

Prices starting from US$0.73

Distributor Stock
Logo for Farnell
Farnell
from US$0.73
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.94
3,994
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.82
-
Buy Now
Logo for element14
element14
from US$1.14
-
Buy Now

Specifications

Thermistor Mounting SMD
Product Range POLYFUSE 0603L Series
Holding Current 350mA
Tripping Current 750mA
Voltage Rating 6VDC
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
Carrying Current Max 40A
Holding Current Max Ih 350mA
Initial Resistance Max 1ohm
Operating Voltage 6V
PTC Fuse Case Style 0603 [1608 Metric]
Power Dissipation Pd 0.5W

Alternative Descriptions

Ptc Resettable Fuse, 40A, 6Vdc, 0603 | Newark Electronics
0603L Series 0603 6 V 0.35 A Surface Mount PolyFuse Resettable PTC | Future Electronics
PTC RESETTABLE FUSE, 40A, 6VDC, 0603 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0603L035YR?

Additional datasheets, footprints and schematics for 0603L035YR are listed on our Part Details page. You can also find images and similar parts to 0603L035YR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0603L035YR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0603L035YR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0603L035YR fall under?

The 0603L035YR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to 0603L035YR when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0603L035YR you can contact the distributor directly for product support, shipping queries etc.

Is the 0603L035YR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0603L035YR have stock available?

Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for 0603L035YR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0603L035YR often in real-time on the comparison pages.

What if I can't find stock of 0603L035YR?

You can fill out our help required form which you can use to request a quote for 0603L035YR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay