Status: | Unknown |
---|---|
Series: | POLYFUSE 0603L Series |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.81 |
5,465
|
Buy Now | |
Future Electronics | US$1.15 |
28,000
|
Buy Now | |
Newark Electronics | US$1.32 |
4,319
|
Buy Now | |
element14 | US$1.16 |
4,319
|
Buy Now | |
Farnell | US$1.12 |
4,319
|
Buy Now | |
Chip One Stop | US$0.89 |
3,920
|
Buy Now | |
RS Americas | US$0.88 |
1,330
|
Buy Now | |
Rutronik | US$0.74 |
-
|
Buy Now | |
TTI Europe | US$0.73 |
-
|
Buy Now |
Thermistor Mounting | SMD |
---|---|
Product Range | POLYFUSE 0603L Series |
Holding Current | 100mA |
Tripping Current | 300mA |
Voltage Rating | 15VDC |
Operating Temperature Min | -40°C |
External Depth | 0.75mm |
0603L Series 0603 15 V 40 A Surface Mount POLYFUSE Resettable PTC | Future Electronics |
Resettable POLYFUSE 40A 15V | RS |
Resettable Fuse, Ptc, 40A, 15V, 0603 | Newark Electronics |
RESETTABLE FUSE, PTC, 40A, 15V, 0603 | element14 |
Fuse, 0.1A Surface Mount, Resettable, 15 V dc | Littelfuse 0603L010YR | RS Americas |
Resettable Fuse 100mA 15VDC SMD | Rutronik |
PPTC 15 V .1A-HD 40A MAX | TTI Europe |
Where can I find additional details, specifications and documents for a 0603L010YR?
Additional datasheets, footprints and schematics for 0603L010YR are listed on our Part Details page. You can also find images and similar parts to 0603L010YR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0603L010YR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0603L010YR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0603L010YR fall under?
The 0603L010YR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0603L010YR when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0603L010YR you can contact the distributor directly for product support, shipping queries etc.
Is the 0603L010YR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0603L010YR have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0603L010YR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0603L010YR often in real-time on the comparison pages.
What if I can't find stock of 0603L010YR?
You can fill out our help required form which you can use to request a quote for 0603L010YR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.