Status: | Unknown |
---|---|
Series: | POLY-FUSE 0603L Series |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.25
|
20
in stock
|
Buy Now | |
element14
from US$1.28
|
1,850
in stock
|
Buy Now | |
Farnell
from US$1.15
|
1,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
895
in stock
|
Buy Now | |
Rutronik
from US$1.23
|
-
|
Buy Now | |
Future Electronics
from US$1.09
|
-
|
Buy Now | |
RS Americas
from US$2.04
|
-
|
Buy Now | |
TTI Europe
from US$1.08
|
-
|
Buy Now |
PPTC Case Style | 0603 (1608 Metric) |
---|---|
Product Range | POLY-FUSE 0603L Series |
Voltage Rating | 24VDC |
Holding Current | 40mA |
Tripping Current | 120mA |
Time to Trip | 1s |
Current Rating Max | 20A |
RoHS Compliant | Yes |
FUSE, RESETTABLE PTC, 24VDC, 0.04A, SMD | element14 |
Pptc Resettable Fuse, 0.04A, 24Vdc, 0603 | Newark Electronics |
Resettable Fuse 35mA 24 VDC SMD | Rutronik |
0603L Series 0603 24 V 0.04 A Surface Mount POLY-FUSE« Resettable PTC | Future Electronics |
Fuse, Resettable, PTC, 0603L Series, Polymeric, Surface Mount, 24V, 40mA | Littelfuse 0603L004YR | RS Americas |
24 V .04A-HD 20A MAX | TTI Europe |
Where can I find additional details, specifications and documents for a 0603L004YR?
Additional datasheets, footprints and schematics for 0603L004YR are listed on our Part Details page. You can also find images and similar parts to 0603L004YR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0603L004YR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0603L004YR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0603L004YR fall under?
The 0603L004YR is listed under Circuit Protection > Thermistors > Resettable Fuses > Miscellaneous PPTC Resettable Fuses.
Can I view similar or alternative parts?
You can view similar parts to 0603L004YR when available in the Miscellaneous PPTC Resettable Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0603L004YR you can contact the distributor directly for product support, shipping queries etc.
Is the 0603L004YR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0603L004YR have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Rutronik have stock available or on a lead time for 0603L004YR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0603L004YR often in real-time on the comparison pages.
What if I can't find stock of 0603L004YR?
You can fill out our help required form which you can use to request a quote for 0603L004YR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.