Distributor | Stock | ||
---|---|---|---|
![]() |
Future Electronics |
330,000
units
|
Buy Now |
![]() |
Future Electronics |
480,000
units
|
Buy Now |
![]() |
Avnet America |
435,000
units
|
Buy Now |
![]() |
Sager |
305,000
units
|
Buy Now |
![]() |
Avnet Europe |
220,000
units
|
Buy Now |
![]() |
TTI Europe |
95,000
units
|
Buy Now |
![]() |
element14 |
13,922
units
|
Buy Now |
![]() |
Newark Electronics |
11,102
units
|
Buy Now |
![]() |
Farnell |
11,102
units
|
Buy Now |
![]() |
Rutronik |
10,000
units
|
Buy Now |
![]() |
RS Americas |
6,900
units
|
Buy Now |
![]() |
Chip One Stop |
5,000
units
|
Buy Now |
![]() |
Rapid Electronics |
5,000
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
618
units
|
Buy Now |
![]() |
Avnet Asia |
-
|
Buy Now |
![]() |
Arrow Electronics |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
Clamping Voltage Vc Max | 60V |
---|---|
Diode Case Style | 0603 |
No. of Pins | 2Pins |
Operating Voltage | 14V |
Power Dissipation Pd | - |
Product Range | - |
Automotive Qualification Standard | - |
Arrester: surge arrester | Transfer Multisort Elektronik |
Clamping Voltage Vc Max | 60V |
---|---|
Diode Case Style | 0603 |
No. of Pins | 2Pins |
Operating Voltage | 14V |
RoHS Compliant | Yes |
MLP Series 60 V 0.1 pF Bi-Directional 0603 Surface Mount ESD Suppressor | Future Electronics |
ESD Suppressor Polymer 15KV 2-Pin SMD T/R | Avnet America |
ESD Suppressors / TVS Diodes 0603 CERAMIC SUR 6X SUPPRESSOR | Sager |
0603 Ceramic Surgx, Lead Free |Eaton Bussmann 0603ESDA2-TR2 | Newark Electronics |
VC 0603 DC=30V CL=60V | Rutronik |
ESD Supressor, Polymer, 30VDC, 0603 Footprint, Surface Mount, PolySurg Series | RS Americas |
0603 Ceramic SurgX lead free | Rapid Electronics |
0603 CERAMIC SUR 6X SUPPRESSOR | Mouser Electronics |
Where can I find additional details, specifications and documents for a 0603ESDA2-TR2?
Additional datasheets, footprints and schematics for 0603ESDA2-TR2 are listed on our Part Details page. You can also find images and similar parts to 0603ESDA2-TR2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0603ESDA2-TR2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0603ESDA2-TR2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0603ESDA2-TR2 fall under?
The 0603ESDA2-TR2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to 0603ESDA2-TR2 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0603ESDA2-TR2 you can contact the distributor directly for product support, shipping queries etc.
Is the 0603ESDA2-TR2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0603ESDA2-TR2 have stock available?
Authorised distributors including Future Electronics, Avnet America, Sager, Avnet Europe and TTI Europe have stock available or on a lead time for 0603ESDA2-TR2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0603ESDA2-TR2 often in real-time on the comparison pages.
What if I can't find stock of 0603ESDA2-TR2?
You can fill out our help required form which you can use to request a quote for 0603ESDA2-TR2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.