Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clamping Voltage Vc Max | 60V |
---|---|
Diode Case Style | 0603 |
No. of Pins | 2Pins |
Operating Voltage | 24V |
Power Dissipation Pd | - |
Product Range | - |
Automotive Qualification Standard | - |
Capacitance | 0.15pF |
Capacitance Cd @ Vr Typ | 0.15pF |
Diode Type | Bidirectional TVS |
Operating Temperature Max | 105°C |
Operating Temperature Min | -56°C |
Operating Temperature Range | -56°C to +105°C |
Peak Pulse Current Ippm | 30A |
Reverse Stand-Off Voltage Vrwm | 24V |
Stand-off Voltage | 24V |
TVS Polarity | Bidirectional |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Clamping Voltage Vc Max | 60V |
---|---|
Diode Case Style | 0603 |
No. of Pins | 2Pins |
Operating Voltage | 24V |
Capacitance, Cd | 0.15pF |
RoHS Compliant | Yes |
DIODE, TVS, BI, 24V, 0603 | element14 |
Tvs Diode, 24V, 0603 | Newark Electronics |
ESD Suppressor Polymer 15KV 2-Pin SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 0603ESDA-TR1?
Additional datasheets, footprints and schematics for 0603ESDA-TR1 are listed on our Part Details page. You can also find images and similar parts to 0603ESDA-TR1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0603ESDA-TR1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0603ESDA-TR1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0603ESDA-TR1 fall under?
The 0603ESDA-TR1 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to 0603ESDA-TR1 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0603ESDA-TR1 you can contact the distributor directly for product support, shipping queries etc.
Is the 0603ESDA-TR1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0603ESDA-TR1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for 0603ESDA-TR1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0603ESDA-TR1 often in real-time on the comparison pages.
What if I can't find stock of 0603ESDA-TR1?
You can fill out our help required form which you can use to request a quote for 0603ESDA-TR1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.