0603YC333KAT2A

Electronic & Electrical Components

> Capacitors

> Ceramic Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 0603YC333KAT2A
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 0603YC333KAT2A
Series Information for 0603YC333KAT2A - AVX Corporation

Description

CAP 0.033µF 16V 10% X7R 0603
X7R formulations are called “temperature stable” ceramics and fall into EIA Class II materials. X7R is the most popular of these intermediate dielectric constant materials. Its temperature variation of capacitance is within ±15% from -55°C to +125°C. This capacitance change is non-linear. Capacitance for X7R varies under the influence of electrical operating conditions such as voltage and frequency. X7R dielectric chip usage covers the broad spectrum of industrial applications where known changes in capacitance due to applied voltages are acceptable.

Specifications

Capacitance:
33000pF
Voltage Rating:
16V
Ceramic Capacitor Case:
0603 [1608 Metric]
Capacitance Tolerance:
± 10%
Dielectric Characteristic:
X7R
Product Range:
AVX 0603 MLCC
Operating Temperature Min:
-55°C
Operating Temperature Max:
125°C
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Capacitance Tolerance ±:
± 10%

Alternate Descriptions

Avnet America

Cap Ceramic 0.033uF 16V X7R 10% SMD 0603 125°C Paper T/R

Avnet America product

Allied Electronics, Inc

0603 X7R ceramic capacitor, 16V 33nF

Avnet Europe

Cap Ceramic 0.033uF 16V X7R 10% SMD 0603 125°C Paper T/R

Avnet Europe product

Avnet Asia

Cap Ceramic 0.033uF 16V X7R 10% SMD 0603 125°C Paper T/R

Avnet Asia product

Future Electronics

0603 33 nF 16 V ▒10 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor