Status: | Unknown |
---|---|
Series: | AVX 0603 MLCC |
RoHS: | Unknown |
Prices starting from US$0.0069
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.0480 |
324,335
|
Buy Now | |
element14 | US$0.0460 |
324,335
|
Buy Now | |
TTI Europe | US$0.0069 |
112,000
|
Buy Now | |
Chip One Stop | US$0.0445 |
46,000
|
Buy Now | |
Future Electronics | US$0.0242 |
24,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0079 |
6,469
|
Buy Now | |
Newark Electronics | US$0.0100 |
1,204
|
Buy Now | |
Avnet America | US$0.0296 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Capacitance | 1000pF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AVX 0603 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
CAP, 1000PF, 16V, 10%, X7R, 0603 | element14 |
1000PF 16V 10% 0603 | TTI Europe |
0603 1 nF 16 V ▒10 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
Ceramic Capacitor 1000Pf, 16V, X7R, 10%, 0603 | Newark Electronics |
Multilayer Ceramic Capacitor, 1000 pF, 16 V, ± 10%, X7R, 0603 [1608 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a 0603YC102KAT2A?
Additional datasheets, footprints and schematics for 0603YC102KAT2A are listed on our Part Details page. You can also find images and similar parts to 0603YC102KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0603YC102KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0603YC102KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0603YC102KAT2A fall under?
The 0603YC102KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 0603YC102KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0603YC102KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 0603YC102KAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0603YC102KAT2A have stock available?
Authorised distributors including element14, Farnell, TTI Europe, Chip One Stop and Future Electronics have stock available or on a lead time for 0603YC102KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0603YC102KAT2A often in real-time on the comparison pages.
What if I can't find stock of 0603YC102KAT2A?
You can fill out our help required form which you can use to request a quote for 0603YC102KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.