Fuse Current | 2A |
---|---|
Product Range | - |
Voltage Rating VAC | - |
Voltage Rating V DC | 32VDC |
Blow Characteristic | Slow Blow |
Fuse Case Style | 0603 |
Breaking Capacity Current AC | - |
Breaking Capacity Current DC | 50A |
SVHC | No SVHC (15-Jun-2015) |
Breaking Capacity | 50A @ 32V DC |
External Depth | 0.8mm |
External Length / Height | 1.6mm |
External Width | 0.8mm |
Fuse Type Blowing Characteristic | Slow Blow |
FUSE, SMD, 0603, 2A | Farnell |
Fuse Chip 2A Slow Blow 2-Pin Solder Pad Surface Mount T/R | Avnet America |
RoHS Compliant | YES |
---|
Fuse, Slow Blow, 2A, 32Vdc, 0603 | Newark Electronics |
Where can I find additional details, specifications and documents for a 0603SFS200F/32-2?
Additional datasheets, footprints and schematics for 0603SFS200F/32-2 are listed on our Part Details page. You can also find images and similar parts to 0603SFS200F/32-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0603SFS200F/32-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0603SFS200F/32-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0603SFS200F/32-2 fall under?
The 0603SFS200F/32-2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0603SFS200F/32-2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0603SFS200F/32-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 0603SFS200F/32-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0603SFS200F/32-2 have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 0603SFS200F/32-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0603SFS200F/32-2 often in real-time on the comparison pages.
What if I can't find stock of 0603SFS200F/32-2?
You can fill out our help required form which you can use to request a quote for 0603SFS200F/32-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.