0603SFS150F/32-2 Fuses & Circuit Protection by TE Connectivity

FUSE SMD 0603 1.5A

Status: Unknown
Series: SFS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.38

Distributor Stock
Logo for Farnell
Farnell
from US$0.41
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.52
-
Buy Now
Logo for element14
element14
from US$0.38
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Fuse Current 1.5A
Product Range SFS Series
Voltage Rating VAC -
Voltage Rating V DC 32VDC
Blow Characteristic Slow Blow
Fuse Case Style 0603
Breaking Capacity Current AC -
Breaking Capacity Current DC 50A
SVHC No SVHC (15-Jun-2015)
Breaking Capacity 50A @ 32V DC
External Depth 0.8mm
External Length / Height 1.6mm
External Width 0.8mm
Fuse Type Blowing Characteristic Slow Blow

Alternative Descriptions

Fuse, Smd, 0603, 1.5A | Newark Electronics
FUSE, SMD, 0603, 1.5A | Farnell
Fuse Chip 1.5A Slow Blow 2-Pin Solder Pad Surface Mount T/R | Avnet America


0603SFS150F/32-2 Fuses & Circuit Protection by Littelfuse

FUSE SLOW BLOW 1.5A 0603

Status: Unknown
Series: 0603SFS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Fuse Current 1.5A
Product Range 0603SFS Series
Voltage Rating VAC -
Voltage Rating V DC 32V
Blow Characteristic Slow Blow
Fuse Case Style 0603
Breaking Capacity Current AC -
Breaking Capacity Current DC 50A
SVHC No SVHC (07-Jul-2017)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0603SFS150F/32-2?

Additional datasheets, footprints and schematics for 0603SFS150F/32-2 are listed on our Part Details page. You can also find images and similar parts to 0603SFS150F/32-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0603SFS150F/32-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0603SFS150F/32-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0603SFS150F/32-2 fall under?

The 0603SFS150F/32-2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to 0603SFS150F/32-2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0603SFS150F/32-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 0603SFS150F/32-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0603SFS150F/32-2 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 0603SFS150F/32-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0603SFS150F/32-2 often in real-time on the comparison pages.

What if I can't find stock of 0603SFS150F/32-2?

You can fill out our help required form which you can use to request a quote for 0603SFS150F/32-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay