Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 3.3pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 0.1pF |
RoHS Compliant | No |
THIN FILM CAPACITOR | Richardson RFPD |
Capacitor,silicon Dioxide,3.3Pf,50Vdc,.1-Pf Tol,.1+Pf Tol,-30,30Ppm-Tc Rohs Compliant: Yes |Kyocera Avx 06035J3R3BBTTR | Newark Electronics |
Multilayer Ceramic Capacitors | Future Electronics |
Cap Ceramic 3.3pF 50V C0G 0.1pF SMD 0603 125°C T/R | Avnet America |
Cap Ceramic 3.3pF 50V C0G 0.1pF SMD 0603 125�C T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 06035J3R3BBTTR.?
Additional datasheets, footprints and schematics for 06035J3R3BBTTR. are listed on our Part Details page. You can also find images and similar parts to 06035J3R3BBTTR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06035J3R3BBTTR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06035J3R3BBTTR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06035J3R3BBTTR. fall under?
The 06035J3R3BBTTR. is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 06035J3R3BBTTR. when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06035J3R3BBTTR. you can contact the distributor directly for product support, shipping queries etc.
Is the 06035J3R3BBTTR. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 06035J3R3BBTTR. have stock available?
Authorised distributors including Richardson RFPD, Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 06035J3R3BBTTR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06035J3R3BBTTR. often in real-time on the comparison pages.
What if I can't find stock of 06035J3R3BBTTR.?
You can fill out our help required form which you can use to request a quote for 06035J3R3BBTTR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.