Status: | Unknown |
---|---|
Series: | Accu-P Series |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
2,330
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.31
|
3,000
in stock
|
Buy Now | |
Richardson RFPD
from US$0.27
|
3,000
in stock
|
Buy Now | |
Avnet America
-
|
3,000
in stock
|
Buy Now | |
RS Americas
from US$0.95
|
-
|
Buy Now | |
TTI Europe
from US$0.31
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 3pF |
---|---|
Voltage Rating | 50V |
Product Range | Accu-P Series |
Capacitance Tolerance | ± 0.1pF |
Operating Temperature Max | 125°C |
Capacitor Case Style | 0603 [1608 Metric] |
Filter Terminals | SMD |
RoHS Compliant | Yes |
Accu-P,0603,npo,3Pf,50V,.1%,tr,hazmat Rohs Compliant: Yes |Kyocera Avx 06035J3R0BBSTR. | Newark Electronics |
0603 3 pF 50 V â–’0.1 pF Tolerance SMT Thin-Film RF/Microwave Capacitor | Future Electronics |
HI-Q THIN FILM CAPACITORS | Richardson RFPD |
Capacitor Accu-P 0603 3.0pF 50V | RS |
Cap Ceramic 3pF 50V C0G 0.1pF SMD 0603 125°C T/R | Avnet America |
0603 Accu-P 3pF Ceramic Multilayer Cap,50V dc,+125C, C0G Dielectric,+/-0.1pF SMD | AVX 06035J3R0BBSTR | RS Americas |
3.0PF 50V .10PF 0603 | TTI Europe |
Cap Ceramic 3pF 50V C0G 0.1pF SMD 0603 125�C T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 06035J3R0BBSTR?
Additional datasheets, footprints and schematics for 06035J3R0BBSTR are listed on our Part Details page. You can also find images and similar parts to 06035J3R0BBSTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06035J3R0BBSTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06035J3R0BBSTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06035J3R0BBSTR fall under?
The 06035J3R0BBSTR is listed under Passive Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 06035J3R0BBSTR when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06035J3R0BBSTR you can contact the distributor directly for product support, shipping queries etc.
Is the 06035J3R0BBSTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 06035J3R0BBSTR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Richardson RFPD, RS and Avnet America have stock available or on a lead time for 06035J3R0BBSTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06035J3R0BBSTR often in real-time on the comparison pages.
What if I can't find stock of 06035J3R0BBSTR?
You can fill out our help required form which you can use to request a quote for 06035J3R0BBSTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.