Status: | Unknown |
---|---|
Series: | Accu-P Series |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
2,805
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
-
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
RS Americas
from US$0.83
|
-
|
Buy Now | |
element14
from US$0.41
|
-
|
Buy Now | |
Richardson RFPD
from US$0.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 2.2pF |
---|---|
Voltage Rating | 50V |
Product Range | Accu-P Series |
Capacitance Tolerance | ± 0.1pF |
Operating Temperature Max | 125°C |
Capacitor Case Style | 0603 [1608 Metric] |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Capacitor Accu-P 0603 2.2pF 50V | RS |
Accu-F/P/Tape/Reel, 7 Inch Plastic Embossed Tape Rohs Compliant: Yes |Kyocera Avx 06035J2R2BBSTR | Newark Electronics |
0603 2.2 pF 50 V â–’0.1 pF Tolerance SMT Thin-Film RF/Microwave Capacitor | Future Electronics |
Cap Ceramic 2.2pF 50V C0G 0.1pF SMD 0603 125°C T/R | Avnet America |
0603 Accu-P 2.2pF Ceramic Multilayer Cap,50VDC,+125C, C0G Dielectric,+/-0.1pF SMD | AVX 06035J2R2BBSTR | RS Americas |
CAP, 2.2PF, 50V, LOW K, 0603 | element14 |
THIN FILM CAPACITOR | Richardson RFPD |
Cap Ceramic 2.2pF 50V C0G 0.1pF SMD 0603 125�C T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 06035J2R2BBSTR?
Additional datasheets, footprints and schematics for 06035J2R2BBSTR are listed on our Part Details page. You can also find images and similar parts to 06035J2R2BBSTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06035J2R2BBSTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06035J2R2BBSTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06035J2R2BBSTR fall under?
The 06035J2R2BBSTR is listed under Passive Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 06035J2R2BBSTR when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06035J2R2BBSTR you can contact the distributor directly for product support, shipping queries etc.
Is the 06035J2R2BBSTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 06035J2R2BBSTR have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 06035J2R2BBSTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06035J2R2BBSTR often in real-time on the comparison pages.
What if I can't find stock of 06035J2R2BBSTR?
You can fill out our help required form which you can use to request a quote for 06035J2R2BBSTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.