Status: | Unknown |
---|---|
Series: | Accu-P Series |
RoHS: | Compliant |
Capacitance | 1.8pF |
---|---|
Voltage Rating | 50V |
Product Range | Accu-P Series |
Capacitance Tolerance | ± 0.1pF |
Operating Temperature Max | 125°C |
Capacitor Case Style | 0603 [1608 Metric] |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Accu-F/P/Tape/Reel, 7 Inch Plastic Embossed Tape Rohs Compliant: Yes |Kyocera Avx 06035J1R8BBSTR | Newark Electronics |
Cap Ceramic 1.8pF 50V C0G 0.1pF SMD 0603 125°C T/R | Avnet America |
THIN FILM CAPACITOR | Richardson RFPD |
Cap Ceramic 1.8pF 50V C0G 0.1pF SMD 0603 125�C T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 06035J1R8BBSTR?
Additional datasheets, footprints and schematics for 06035J1R8BBSTR are listed on our Part Details page. You can also find images and similar parts to 06035J1R8BBSTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06035J1R8BBSTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06035J1R8BBSTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06035J1R8BBSTR fall under?
The 06035J1R8BBSTR is listed under Passive Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 06035J1R8BBSTR when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06035J1R8BBSTR you can contact the distributor directly for product support, shipping queries etc.
Is the 06035J1R8BBSTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 06035J1R8BBSTR have stock available?
Authorised distributors including Newark Electronics, Avnet America, Richardson RFPD, Avnet Asia and Avnet Abacus have stock available or on a lead time for 06035J1R8BBSTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06035J1R8BBSTR often in real-time on the comparison pages.
What if I can't find stock of 06035J1R8BBSTR?
You can fill out our help required form which you can use to request a quote for 06035J1R8BBSTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.