06035J0R6ABTTR. Capacitors by KYOCERA AVX

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.44

Distributor Stock
Logo for Newark
Newark
from US$0.44
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.47
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.6pF
Voltage Rating 50V
Ceramic Capacitor Case 0603 [1608 Metric]
Capacitance Tolerance ± 0.05pF
RoHS Compliant Yes

Alternative Descriptions

Capacitor,silicon Dioxide,0.6Pf,50Vdc,.05-Pf Tol,.05+Pf Tol,-30,30Ppm-Tc Rohs Compliant: Yes |Kyocera Avx 06035J0R6ABTTR | Newark Electronics
Cap Ceramic 0.6pF 50V C0G 0.05pF SMD 0603 125°C T/R | Avnet America
THIN FILM CAPACITOR | Richardson RFPD
Cap Ceramic 0.6pF 50V C0G 0.05pF SMD 0603 125�C T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 06035J0R6ABTTR.?

Additional datasheets, footprints and schematics for 06035J0R6ABTTR. are listed on our Part Details page. You can also find images and similar parts to 06035J0R6ABTTR. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 06035J0R6ABTTR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06035J0R6ABTTR. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 06035J0R6ABTTR. fall under?

The 06035J0R6ABTTR. is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 06035J0R6ABTTR. when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 06035J0R6ABTTR. you can contact the distributor directly for product support, shipping queries etc.

Is the 06035J0R6ABTTR. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 06035J0R6ABTTR. have stock available?

Authorised distributors including Newark Electronics, Avnet America, Richardson RFPD and Avnet Abacus have stock available or on a lead time for 06035J0R6ABTTR..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 06035J0R6ABTTR. often in real-time on the comparison pages.

What if I can't find stock of 06035J0R6ABTTR.?

You can fill out our help required form which you can use to request a quote for 06035J0R6ABTTR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay