Status: | Unknown |
---|---|
Series: | Accu-P Series |
RoHS: | Unknown |
Prices starting from US$0.41
Capacitance | 0.5pF |
---|---|
Voltage Rating | 50V |
Product Range | Accu-P Series |
Capacitance Tolerance | ± 0.02pF |
Operating Temperature Max | 125°C |
Capacitor Case Style | 0603 [1608 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 0.02pF |
Capacitor Mounting | SMD |
External Depth | 0.81mm |
External Length / Height | 0.63mm |
External Width | 1.6mm |
No. of Pins | 2Pins |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Cap, 0.5Pf, 50V, 0603, Smd | Newark Electronics |
CAP, 0.5PF, 50V, 0603, SMD | element14 |
0603 0.5 pF 50 V â–’0.02 pF Tolerance SMT Thin-Film RF/Microwave Capacitor | Future Electronics |
Cap Ceramic 0.5pF 50V C0G 0.02pF SMD 0603 125°C T/R | Avnet America |
HI-Q THIN FILM CAPACITORS | Richardson RFPD |
Cap Ceramic 0.5pF 50V C0G 0.02pF SMD 0603 125�C T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 06035J0R5PBSTR?
Additional datasheets, footprints and schematics for 06035J0R5PBSTR are listed on our Part Details page. You can also find images and similar parts to 06035J0R5PBSTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06035J0R5PBSTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06035J0R5PBSTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06035J0R5PBSTR fall under?
The 06035J0R5PBSTR is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 06035J0R5PBSTR when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06035J0R5PBSTR you can contact the distributor directly for product support, shipping queries etc.
Is the 06035J0R5PBSTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 06035J0R5PBSTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 06035J0R5PBSTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06035J0R5PBSTR often in real-time on the comparison pages.
What if I can't find stock of 06035J0R5PBSTR?
You can fill out our help required form which you can use to request a quote for 06035J0R5PBSTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.