06035J0R2PBSTR Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 0.2PF, 50V, 0603 0.02pF

Status: Unknown
Series: Accu-P Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.41

Distributor Stock
Logo for Newark
Newark
from US$0.65
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.58
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$0.41
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.2pF
Voltage Rating 50V
Product Range Accu-P Series
Capacitance Tolerance ± 0.02pF
Operating Temperature Max 125°C
Capacitor Case Style 0603 [1608 Metric]
RoHS Compliant Yes

Alternative Descriptions

Ceramic Capacitor 0.2Pf, 50V, 0603 0.02Pf | Newark Electronics
Cap Ceramic 0.2pF 50V C0G 0.02pF SMD 0603 125°C T/R | Avnet America
THIN FILM CAPACITOR | Richardson RFPD
Cap Ceramic 0.2pF 50V C0G 0.02pF SMD 0603 125�C T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 06035J0R2PBSTR?

Additional datasheets, footprints and schematics for 06035J0R2PBSTR are listed on our Part Details page. You can also find images and similar parts to 06035J0R2PBSTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 06035J0R2PBSTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06035J0R2PBSTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 06035J0R2PBSTR fall under?

The 06035J0R2PBSTR is listed under Passive Components > Capacitors > RF Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 06035J0R2PBSTR when available in the RF Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 06035J0R2PBSTR you can contact the distributor directly for product support, shipping queries etc.

Is the 06035J0R2PBSTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 06035J0R2PBSTR have stock available?

Authorised distributors including Newark Electronics, Avnet America, Richardson RFPD, Avnet Asia and Avnet Abacus have stock available or on a lead time for 06035J0R2PBSTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 06035J0R2PBSTR often in real-time on the comparison pages.

What if I can't find stock of 06035J0R2PBSTR?

You can fill out our help required form which you can use to request a quote for 06035J0R2PBSTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay