Status: | Unknown |
---|---|
Series: | AVX 0603 MLCC |
RoHS: | Unknown |
Prices starting from US$0.0059
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0149
|
17,700
in stock
|
Buy Now | |
Avnet America
from US$0.0406
|
16,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0079
|
13,059
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
10,907
in stock
|
Buy Now | |
element14
from US$0.0110
|
10,907
in stock
|
Buy Now | |
Farnell
from US$0.0112
|
10,907
in stock
|
Buy Now | |
Chip One Stop
from US$0.0100
|
8,096
in stock
|
Buy Now | |
Future Electronics
from US$0.0076
|
-
|
Buy Now | |
RS Americas
from US$0.0370
|
-
|
Buy Now | |
TTI Europe
from US$0.0059
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | +80% -20% |
Dielectric Characteristic | Y5V |
Product Range | AVX 0603 MLCC |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | +80% -20% |
SMD MLCC 0603 Y5V 50V 0.1uF +80-20% | RS |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, -20%, +80%, Y5V, 0603 [1608 Metric] | Avnet America |
Capacitor: ceramic | Transfer Multisort Elektronik |
Smd Multilayer Ceramic Capacitor, 0.1 F, +80%, -20%, Y5V, 50 V, 0603 [1608 Metric] Rohs Compliant: Yes |Kyocera Avx 06035G104ZAT2A | Newark Electronics |
CAP, 0.1µF, 50V, Y5V, 0603 | element14 |
0603 100 nF 50 V -20 / +80 % Tolerance Y5V SMT Multilayer Ceramic Capacitor | Future Electronics |
Capacitor | RS Americas |
.1UF 50V 80-20% 0603 | TTI Europe |
Where can I find additional details, specifications and documents for a 06035G104ZAT2A?
Additional datasheets, footprints and schematics for 06035G104ZAT2A are listed on our Part Details page. You can also find images and similar parts to 06035G104ZAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06035G104ZAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06035G104ZAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06035G104ZAT2A fall under?
The 06035G104ZAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 06035G104ZAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06035G104ZAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 06035G104ZAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 06035G104ZAT2A have stock available?
Authorised distributors including RS, Avnet America, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 06035G104ZAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06035G104ZAT2A often in real-time on the comparison pages.
What if I can't find stock of 06035G104ZAT2A?
You can fill out our help required form which you can use to request a quote for 06035G104ZAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.