06035F473KAZ2A Capacitors by KYOCERA AVX

CAP 0.047µF 50V 10% X8R 0603 REEL

Status: Unknown
Series: AVX 0603 MLCC
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

AVX has developed a range of multilayer ceramic capacitors designed for use in applications up to 150ºC. These capacitors are manufactured with an X8R and an X8L dielectric material. X8R material has capacitance variation of ±15% between -55ºC and +150ºC. The X8L material has capacitance variation of ±15% between -55ºC to 125ºC and +15/-40% from +125ºC to +150ºC. The need for X8R and X8L performance has been driven by customer requirements for parts that operate at elevated temperatures. They provide a highly reliable capacitor with low loss and stable capacitance over temperature. They are ideal for automotive under the hood sensors, and various industrial applications. Typical industrial application would be drilling monitoring system. They can also be used as bulk capacitors for high temperature camera modules. Both X8R and X8L dielectric capacitors are automotive AEC-Q200 qualified. Optional termination systems, tin, FLEXITERM® and conductive epoxy for hybrid applications are available. Providing this series with our FLEXITERM® termination system provides further advantage to customers by way of enhanced resistance to both, temperature cycling and mechanical damage.

Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for Farnell
Farnell
from US$0.39
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.38
-
Buy Now
Logo for element14
element14
from US$0.32
-
Buy Now

Specifications

Capacitance 47000pF
Voltage Rating 50V
Ceramic Capacitor Case 0603 [1608 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X8R
Product Range AVX 0603 MLCC
Operating Temperature Min -55°C
Operating Temperature Max 150°C
Automotive Qualification Standard AEC-Q200
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Multilayer Ceramic Capacitor, Flexiterm Series, 0.047 F, 10%, X8R, 50 V, 0603 [1608 Metric] Rohs Compliant: Yes |Kyocera Avx 06035F473KAZ2A | Newark Electronics
CAP, 0.047µF, 50V, 10%, X8R, 0603, REEL | element14
CAP, 0.047µF, 50V, 10%, X8R, 0603 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 06035F473KAZ2A?

Additional datasheets, footprints and schematics for 06035F473KAZ2A are listed on our Part Details page. You can also find images and similar parts to 06035F473KAZ2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 06035F473KAZ2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06035F473KAZ2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 06035F473KAZ2A fall under?

The 06035F473KAZ2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 06035F473KAZ2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 06035F473KAZ2A you can contact the distributor directly for product support, shipping queries etc.

Is the 06035F473KAZ2A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 06035F473KAZ2A have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 06035F473KAZ2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 06035F473KAZ2A often in real-time on the comparison pages.

What if I can't find stock of 06035F473KAZ2A?

You can fill out our help required form which you can use to request a quote for 06035F473KAZ2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay