Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 220pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
RoHS Compliant | Yes |
Ceramic Capacitor, 220Pf, 50V, X7R, 10%, 0603, Full Reel | Newark Electronics |
Multilayer Ceramic Capacitor, 220 pF, 50 V, ± 10%, X7R, 0603 [1608 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a 06035C221KAT4A?
Additional datasheets, footprints and schematics for 06035C221KAT4A are listed on our Part Details page. You can also find images and similar parts to 06035C221KAT4A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06035C221KAT4A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06035C221KAT4A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06035C221KAT4A fall under?
The 06035C221KAT4A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 06035C221KAT4A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06035C221KAT4A you can contact the distributor directly for product support, shipping queries etc.
Is the 06035C221KAT4A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 06035C221KAT4A have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 06035C221KAT4A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06035C221KAT4A often in real-time on the comparison pages.
What if I can't find stock of 06035C221KAT4A?
You can fill out our help required form which you can use to request a quote for 06035C221KAT4A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.