06035C153JAT4A Part Information
Details for 06035C153JAT4A by AVX Corporation
Passive Components > Capacitors > Ceramic Capacitors > Miscellaneous Ceramic Capacitors
Featured Distributor
Pricing
Break | Price |
---|---|
15000 | 0.0770 |
Stock Information
Details
Part Downloads
Part Specifications
Capacitance | 0.015µF |
Capacitance Tolerance | ± 5% |
Capacitor Case Style | 0603 [1608 Metric] |
Capacitor Dielectric Type | Ceramic |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2 |
RoHS Compliant | Yes |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 06035C153JAT4A?
Additional datasheets, footprints and schematics for 06035C153JAT4A are listed in our Part Details tab. You can also find the 06035C153JAT4A image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06035C153JAT4A in the Pricing & Inventory tab next to part details. You can view 06035C153JAT4A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06035C153JAT4A fall under?
The 06035C153JAT4A is listed under Passive Components > Capacitors > Ceramic Capacitors > Miscellaneous Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 06035C153JAT4A when available in the Miscellaneous Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06035C153JAT4A you can contact the distributor directly for product support, shipping queries etc.
Is the 06035C153JAT4A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 06035C153JAT4A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 06035C153JAT4A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06035C153JAT4A often in real-time on the comparison pages.
What if I can't find stock of 06035C153JAT4A?
You can fill out our help required form which you can use to request a quote for 06035C153JAT4A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.