06035C102K4Z4A Passive Components by KYOCERA AVX

CAPACITOR CERAMIC 1000PF, 50V, X7R, 10%, 0603

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0079

Distributor Stock
Logo for Rutronik
Rutronik
from US$0.0079
240,000
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0089
30,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0098
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0482
-
Buy Now

Specifications

Capacitance 1000pF
Capacitance Tolerance ± 10%
Capacitor Case Style 0603 [1608 Metric]
Capacitor Dielectric Type Ceramic
Capacitor Mounting SMD
Capacitor Terminals SMD
RoHS Compliant Yes

Alternative Descriptions

KC 1,0nF 0603 10% 50V X7R ASTAG | Rutronik
1000PF 50V 10% 0603 | TTI Europe
0603 1nF 50 V ▒10 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics
Cap Ceramic 0.001uF 50V X7R 10% SMD 0603 FlexiTerm 125°C Paper T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 06035C102K4Z4A?

Additional datasheets, footprints and schematics for 06035C102K4Z4A are listed on our Part Details page. You can also find images and similar parts to 06035C102K4Z4A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 06035C102K4Z4A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06035C102K4Z4A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 06035C102K4Z4A fall under?

The 06035C102K4Z4A is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to 06035C102K4Z4A when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 06035C102K4Z4A you can contact the distributor directly for product support, shipping queries etc.

Is the 06035C102K4Z4A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 06035C102K4Z4A have stock available?

Authorised distributors including Rutronik, TTI Europe, Future Electronics and Avnet America have stock available or on a lead time for 06035C102K4Z4A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 06035C102K4Z4A often in real-time on the comparison pages.

What if I can't find stock of 06035C102K4Z4A?

You can fill out our help required form which you can use to request a quote for 06035C102K4Z4A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay