06035C102JAT4A Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 1000PF, 50V, X7R, 5%, 0603, FULL REEL

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0093


Distributor Starting From Stock
Logo for Future Electronics Future Electronics US$0.0108
120,000
Buy Now
Logo for Newark Electronics Newark Electronics US$0.0470
15,000
Buy Now
Logo for Avnet America Avnet America US$0.0421
15,000
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$0.0093
15,000
Buy Now
Logo for element14 element14 US$0.0156
14,700
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 1000pF
Voltage Rating 50V
Ceramic Capacitor Case 0603 [1608 Metric]
Capacitance Tolerance ± 5%
Dielectric Characteristic X7R
No. of Pins 2Pins
RoHS Compliant Yes

Alternative Descriptions

0603 50V X7R 1nF 5% multilayer ceramic capacitor | Future Electronics
Cap 0.001Uf 50Vdc X7R 5% Smd 0603 Rohs Compliant: Yes |Kyocera Avx 06035C102JAT4A | Newark Electronics
Multilayer Ceramic Capacitor, 1000 pF, 50 V, ± 5%, X7R, 0603 [1608 Metric] | Avnet America
Capacitor: ceramic | Transfer Multisort Elektronik
CAP, 1000PF, 50V, MLCC, 0603 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 06035C102JAT4A?

Additional datasheets, footprints and schematics for 06035C102JAT4A are listed on our Part Details page. You can also find images and similar parts to 06035C102JAT4A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 06035C102JAT4A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06035C102JAT4A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 06035C102JAT4A fall under?

The 06035C102JAT4A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 06035C102JAT4A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 06035C102JAT4A you can contact the distributor directly for product support, shipping queries etc.

Is the 06035C102JAT4A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 06035C102JAT4A have stock available?

Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Transfer Multisort Elektronik and element14 have stock available or on a lead time for 06035C102JAT4A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 06035C102JAT4A often in real-time on the comparison pages.

What if I can't find stock of 06035C102JAT4A?

You can fill out our help required form which you can use to request a quote for 06035C102JAT4A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay