06035C101JAT4A Capacitors by KYOCERA AVX

CAPACITOR CERAMIC, 100PF, 50V, X7R, 5%, 0603

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0350

Distributor Stock
Logo for Newark
Newark
from US$0.0350
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0421
-
Buy Now

Specifications

Capacitance 100pF
Capacitance Tolerance ± 5%
Capacitor Case Style 0603 [1608 Metric]
Capacitor Dielectric Type Ceramic
Capacitor Mounting SMD
Capacitor Terminals SMD
No. of Pins 2
RoHS Compliant Yes

Alternative Descriptions

Capacitor Ceramic, 100Pf, 50V, X7R, 5%, 0603 | Newark Electronics
Cap Ceramic 100pF 50V X7R 5% SMD 0603 125°C T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 06035C101JAT4A?

Additional datasheets, footprints and schematics for 06035C101JAT4A are listed on our Part Details page. You can also find images and similar parts to 06035C101JAT4A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 06035C101JAT4A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06035C101JAT4A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 06035C101JAT4A fall under?

The 06035C101JAT4A is listed under Passive Components > Capacitors > Ceramic Capacitors > Miscellaneous Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 06035C101JAT4A when available in the Miscellaneous Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 06035C101JAT4A you can contact the distributor directly for product support, shipping queries etc.

Is the 06035C101JAT4A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 06035C101JAT4A have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 06035C101JAT4A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 06035C101JAT4A often in real-time on the comparison pages.

What if I can't find stock of 06035C101JAT4A?

You can fill out our help required form which you can use to request a quote for 06035C101JAT4A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay