Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0202
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0324
|
1,887
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
12,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0290
|
6,622
in stock
|
Buy Now | |
element14
from US$0.0360
|
1,887
in stock
|
Buy Now | |
Rutronik
from US$0.0202
|
-
|
Buy Now | |
Future Electronics
from US$0.0265
|
-
|
Buy Now | |
TTI Europe
from US$0.0222
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Ceramic Capacitor Case | 0603 ^1608 Metric] |
---|---|
Capacitance | 82pF |
Voltage Rating | 50V |
Capacitance Tolerance | ± 1% |
Dielectric Characteristic | C0G / NP0 |
Product Range | - |
Packaging | Tape & Reel |
MSL | - |
06035A820Fat2A Rohs Compliant: Yes |Kyocera Avx 06035A820FAT2A | Newark Electronics |
Multilayer Ceramic Capacitor, 82 pF, 50 V, ± 1%, C0G (NP0), 0603 [1608 Metric] | Avnet America |
Capacitor: ceramic | Transfer Multisort Elektronik |
CAP, 82PF, 50V, MLCC, 0603 | element14 |
KC 82pF 0603 1% 50V NP0 | Rutronik |
0603 82 pF 50 V ▒1% Tolerance C0G/NP0 Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
82PF 50V 1% 0603 | TTI Europe |
Where can I find additional details, specifications and documents for a 06035A820FAT2A?
Additional datasheets, footprints and schematics for 06035A820FAT2A are listed on our Part Details page. You can also find images and similar parts to 06035A820FAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06035A820FAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06035A820FAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06035A820FAT2A fall under?
The 06035A820FAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 06035A820FAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06035A820FAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 06035A820FAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 06035A820FAT2A have stock available?
Authorised distributors including Newark Electronics, Avnet America, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for 06035A820FAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06035A820FAT2A often in real-time on the comparison pages.
What if I can't find stock of 06035A820FAT2A?
You can fill out our help required form which you can use to request a quote for 06035A820FAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.