06035A5R6DAT2A. Capacitors by KYOCERA AVX

CAP, MLCC, C0G, 5.6PF, 50V, 0603

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0062

Distributor Stock
Logo for Newark
Newark
from US$0.0290
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0082
12,000
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.0087
3,700
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.0062
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0285
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0144
-
Buy Now

Specifications

Capacitance 5.6pF
Voltage Rating 50V
Ceramic Capacitor Case 0603 [1608 Metric]
Capacitance Tolerance ± 0.5pF
Dielectric Characteristic C0G / NP0
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

Multilayer Ceramic Capacitor, 5.6 pF, 50 V, ± 0.5pF, C0G (NP0), 0603 [1608 Metric] | Avnet America
Capacitor: ceramic | Transfer Multisort Elektronik
KC 5,6pF 0603 0,5pF 50V NP0 | Rutronik
Cap, Mlcc, C0G, 5.6Pf, 50V, 0603 | Newark Electronics
0603 50 V 5.6 pF â–’0.5 pF Tolerance C0G/NP0 Dielectric Ceramic Capacitor | Future Electronics
5.6PF 50V .50PF 0603 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 06035A5R6DAT2A.?

Additional datasheets, footprints and schematics for 06035A5R6DAT2A. are listed on our Part Details page. You can also find images and similar parts to 06035A5R6DAT2A. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 06035A5R6DAT2A. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06035A5R6DAT2A. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 06035A5R6DAT2A. fall under?

The 06035A5R6DAT2A. is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 06035A5R6DAT2A. when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 06035A5R6DAT2A. you can contact the distributor directly for product support, shipping queries etc.

Is the 06035A5R6DAT2A. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 06035A5R6DAT2A. have stock available?

Authorised distributors including Avnet America, Transfer Multisort Elektronik, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for 06035A5R6DAT2A..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 06035A5R6DAT2A. often in real-time on the comparison pages.

What if I can't find stock of 06035A5R6DAT2A.?

You can fill out our help required form which you can use to request a quote for 06035A5R6DAT2A. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay