06035A4R7JAT2A Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 4.7PF 50V, C0G, 5%, 0603, FULL REEL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Newark
Newark
from US$0.06
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.07
4,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.06
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 4.7pF
Voltage Rating 50V
Ceramic Capacitor Case 0603 [1608 Metric]
Capacitance Tolerance ± 5%
Dielectric Characteristic C0G / NP0
RoHS Compliant Yes

Alternative Descriptions

Cap Ceramic 4.7pF 50V C0G 5% SMD 0603 125°C Paper T/R | Avnet America
Ceramic Capacitor 4.7Pf 50V, C0G, 5%, 0603, Full Reel | Newark Electronics
0603 4.7 pF 50 V ▒5 % Tolerance C0G/NP0 SMT Multilayer Ceramic Capacitor | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 06035A4R7JAT2A?

Additional datasheets, footprints and schematics for 06035A4R7JAT2A are listed on our Part Details page. You can also find images and similar parts to 06035A4R7JAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 06035A4R7JAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06035A4R7JAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 06035A4R7JAT2A fall under?

The 06035A4R7JAT2A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 06035A4R7JAT2A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 06035A4R7JAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 06035A4R7JAT2A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 06035A4R7JAT2A have stock available?

Authorised distributors including Avnet America, Newark Electronics, Future Electronics and Avnet Asia have stock available or on a lead time for 06035A4R7JAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 06035A4R7JAT2A often in real-time on the comparison pages.

What if I can't find stock of 06035A4R7JAT2A?

You can fill out our help required form which you can use to request a quote for 06035A4R7JAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay