06035A4R7CAT2A Capacitors by KYOCERA AVX

CAP 4.7PF 50V C0G/NP0 0603

Status: Unknown
Series: AVX 0603 MLCC
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

C0G (NP0) is the most popular formulation of the “temperature-compensating,” EIA Class I ceramic materials. Modern C0G (NP0) formulations contain neodymium, samarium and other rare earth oxides. C0G (NP0) ceramics offer one of the most stable capacitor dielectrics available. Capacitance change with temperature is 0 ±30ppm/°C which is less than ±0.3% ⌬C from -55°C to +125°C. Capacitance drift or hysteresis for C0G (NP0) ceramics is negligible at less than ±0.05% versus up to ±2% for films. Typical capacitance change with life is less than ±0.1% for C0G (NP0), one-fifth that shown by most other dielectrics. C0G (NP0) formulations show no aging characteristics.

Where to Buy

Prices starting from US$0.0056

Distributor Stock
Logo for RS
RS
from US$0.0323
20,500
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0213
72,000
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0073
68,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.0056
36,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0350
36,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0312
36,000
in stock
Buy Now
Logo for element14
element14
from US$0.0345
26,270
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.0134
26,270
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.0078
5,816
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.0319
2,660
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 4.7pF
Voltage Rating 50V
Ceramic Capacitor Case 0603 [1608 Metric]
Capacitance Tolerance ± 0.25pF
Dielectric Characteristic C0G / NP0
Product Range AVX 0603 MLCC
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Capacitance Tolerance ± ± 0.25pF
Capacitor Terminals SMD
No. of Pins 2Pins
Operating Temperature Range -55°C to +125°C
Temperature Coefficient 0ppm/°C ± 30ppm/°C

Alternative Descriptions

0603 4.7 pF 50 V ▒0.25 pF Tolerance C0G/NP0 SMT Multilayer Ceramic Capacitor | Future Electronics
4.7PF 50V .25PF 0603 | TTI Europe
KC 4,7pF 0603 0,25pF 50V NP0 | Rutronik
06035A4R7Cat2A Rohs Compliant: Yes |Kyocera Avx 06035A4R7CAT2A | Newark Electronics
Multilayer Ceramic Capacitor, 4.7 pF, 50 V, ± 0.25pF, C0G (NP0), 0603 [1608 Metric] | Avnet America
CAP, 4.7PF, 50V, C0G/NP0, 0603 | element14
SMD MLCC 0603 COG 50V 4.7pF +/-0.25pF | RS
Capacitor: ceramic | Transfer Multisort Elektronik
AVX Ceramic Capacitor 4.7pF, 50V, 0603, ± | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 06035A4R7CAT2A?

Additional datasheets, footprints and schematics for 06035A4R7CAT2A are listed on our Part Details page. You can also find images and similar parts to 06035A4R7CAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 06035A4R7CAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06035A4R7CAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 06035A4R7CAT2A fall under?

The 06035A4R7CAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 06035A4R7CAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 06035A4R7CAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 06035A4R7CAT2A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 06035A4R7CAT2A have stock available?

Authorised distributors including Future Electronics, TTI Europe, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for 06035A4R7CAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 06035A4R7CAT2A often in real-time on the comparison pages.

What if I can't find stock of 06035A4R7CAT2A?

You can fill out our help required form which you can use to request a quote for 06035A4R7CAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay