Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0083
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0180
|
No stock
|
Buy Now | |
TTI Europe
from US$0.0083
|
36,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0160
|
8,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0115
|
3,720
in stock
|
Buy Now | |
Avnet America
from US$0.0312
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 0.25pF |
Dielectric Characteristic | C0G / NP0 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
RoHS Compliant | Yes |
10PF 50V .25PF 0603 | TTI Europe |
0603 10 pF 50 V â–’0.25 pF Tolerance C0G/NP0 SMT Multilayer Ceramic Capacitor | Future Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
Capacitance:10Pf | Newark Electronics |
Multilayer Ceramic Capacitor, 10 pF, 50 V, ± 0.25pF, C0G (NP0), 0603 [1608 Metric] | Avnet America |
Multilayer Ceramic Capacitor, 10 pF, 50 V, � 0.25pF, C0G (NP0), 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a 06035A100CAT2A.?
Additional datasheets, footprints and schematics for 06035A100CAT2A. are listed on our Part Details page. You can also find images and similar parts to 06035A100CAT2A. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06035A100CAT2A. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06035A100CAT2A. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06035A100CAT2A. fall under?
The 06035A100CAT2A. is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 06035A100CAT2A. when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06035A100CAT2A. you can contact the distributor directly for product support, shipping queries etc.
Is the 06035A100CAT2A. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 06035A100CAT2A. have stock available?
Authorised distributors including TTI Europe, Future Electronics, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for 06035A100CAT2A..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06035A100CAT2A. often in real-time on the comparison pages.
What if I can't find stock of 06035A100CAT2A.?
You can fill out our help required form which you can use to request a quote for 06035A100CAT2A. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.