Status: | Unknown |
---|---|
Series: | Accu-P Series |
RoHS: | Unknown |
Capacitance | 1pF |
---|---|
Voltage Rating | 50V |
Product Range | Accu-P Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Max | 125°C |
Capacitor Case Style | 0603 [1608 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Dielectric Type | PPS (Polyphenylene Sulphide) |
Capacitor Mounting | SMD |
ESR | 0.34ohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Cap, 1Pf, 50V, 10%, Pps, 0603, Smd | Newark Electronics |
CAP, 1PF, 50V, 10%, PPS, 0603, SMD | element14 |
MICROWAVE ACCU-F/P TAPE/REEL, 7 INCH PLASTIC EMBOSSED TAPE | Avnet America |
THIN FILM CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 06035J1R0BBSTR500?
Additional datasheets, footprints and schematics for 06035J1R0BBSTR500 are listed on our Part Details page. You can also find images and similar parts to 06035J1R0BBSTR500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06035J1R0BBSTR500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06035J1R0BBSTR500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06035J1R0BBSTR500 fall under?
The 06035J1R0BBSTR500 is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 06035J1R0BBSTR500 when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06035J1R0BBSTR500 you can contact the distributor directly for product support, shipping queries etc.
Is the 06035J1R0BBSTR500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 06035J1R0BBSTR500 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Richardson RFPD have stock available or on a lead time for 06035J1R0BBSTR500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06035J1R0BBSTR500 often in real-time on the comparison pages.
What if I can't find stock of 06035J1R0BBSTR500?
You can fill out our help required form which you can use to request a quote for 06035J1R0BBSTR500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.