06035J1R0BBSTR Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 1PF, 50V, 0603 0.1pF

Status: Unknown
Series: Accu-P Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.26


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.26
1,755
Buy Now
Logo for Future Electronics Future Electronics US$0.38
-
Buy Now
Logo for Richardson RFPD Richardson RFPD US$0.34
-
Buy Now
Logo for Avnet Asia Avnet Asia -
-
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 1pF
Voltage Rating 50V
Product Range Accu-P Series
Capacitance Tolerance ± 0.1pF
Operating Temperature Max 125°C
Capacitor Case Style 0603 [1608 Metric]
Filter Terminals SMD
RoHS Compliant Yes

Alternative Descriptions

Ceramic Capacitor 1Pf, 50V, 0603 0.1Pf | Newark Electronics
. | Future Electronics
THIN FILM CAPACITOR | Richardson RFPD
CERAMIC CAPACITOR 1PF, 50V, 0603 0.1pF, FULL REEL | Farnell
Cap Ceramic 1pF 50V C0G 0.1pF SMD 0603 125°C T/R | Avnet Asia
Cap Ceramic 1pF 50V C0G 0.1pF SMD 0603 125�C T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 06035J1R0BBSTR?

Additional datasheets, footprints and schematics for 06035J1R0BBSTR are listed on our Part Details page. You can also find images and similar parts to 06035J1R0BBSTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 06035J1R0BBSTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06035J1R0BBSTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 06035J1R0BBSTR fall under?

The 06035J1R0BBSTR is listed under Passive Components > Capacitors > RF Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 06035J1R0BBSTR when available in the RF Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 06035J1R0BBSTR you can contact the distributor directly for product support, shipping queries etc.

Is the 06035J1R0BBSTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 06035J1R0BBSTR have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Richardson RFPD, Farnell and Avnet Asia have stock available or on a lead time for 06035J1R0BBSTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 06035J1R0BBSTR often in real-time on the comparison pages.

What if I can't find stock of 06035J1R0BBSTR?

You can fill out our help required form which you can use to request a quote for 06035J1R0BBSTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay